Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 4 Channel G5 Rack |
---|---|
External Depth | 85.34mm |
External Width | 82.55mm |
For Use With | Controllers |
Length | 119.38mm |
PCB Type | 4 Channel I/O Rack |
Size | 4.7 x 3.25 in |
RoHS Compliant | No |
Rack, 4, 50-Pin, Screw, DIN Rail Mount, UL Listed, CSA Certified | Grayhill 70GRCK4 | RS Americas |
Rack | RS |
I/O Rack | Newark Electronics |
4 Channel G5 Style Screw Terminal Blocks I/O Mounting Board | Future Electronics |
Racks 4 Channel | Avnet America |
I/O Modules ASM,G5 I/O RACK 4 | Sager |
Where can I find additional details, specifications and documents for a 70GRCK4?
Additional datasheets, footprints and schematics for 70GRCK4 are listed on our Part Details page. You can also find images and similar parts to 70GRCK4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70GRCK4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70GRCK4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70GRCK4 fall under?
The 70GRCK4 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70GRCK4 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70GRCK4 you can contact the distributor directly for product support, shipping queries etc.
Is the 70GRCK4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70GRCK4 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 70GRCK4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70GRCK4 often in real-time on the comparison pages.
What if I can't find stock of 70GRCK4?
You can fill out our help required form which you can use to request a quote for 70GRCK4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.