Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.09
|
No stock
|
Buy Now | |
RS Americas
from US$18.09
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$19.54
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$25.05
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$25.70
|
1
in stock
|
Buy Now | |
Future Electronics
from US$15.26
|
-
|
Buy Now | |
Avnet America
from US$13.52
|
-
|
Buy Now | |
element14
from US$17.28
|
-
|
Buy Now | |
Sager
from US$15.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3.5A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
For Use With | Controllers |
Load Current RMS Max | 3.5A |
Load Current RMS Min | 30mA |
No. of Digital Inputs | 2 |
I/O Module, Standard, Digital Output AC, 5Vdc Logic, 220Vac, Inductive Load | Grayhill 70G-OAC5A-L | RS Americas |
Ac Output, G5, 220Vac, Normally Open |Grayhill 70G-OAC5A-L | Newark Electronics |
I/O Modules ASM 240VAC 3.5A AC OUTPUT MOD | Rapid Electronics |
I/O Module, Standard, Digital Output AC, 5Vdc Logic, 220Vac, Inductive Load | Future Electronics |
AC Output Module 4-Pin | Avnet America |
AC OUTPUT MODULE, 0.02A, 5VDC | element14 |
I/O Modules ASM,240VAC 3.5A AC OUTPUT MOD | Sager |
Where can I find additional details, specifications and documents for a 70G-OAC5A-L?
Additional datasheets, footprints and schematics for 70G-OAC5A-L are listed on our Part Details page. You can also find images and similar parts to 70G-OAC5A-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70G-OAC5A-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70G-OAC5A-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70G-OAC5A-L fall under?
The 70G-OAC5A-L is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70G-OAC5A-L when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70G-OAC5A-L you can contact the distributor directly for product support, shipping queries etc.
Is the 70G-OAC5A-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70G-OAC5A-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 70G-OAC5A-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70G-OAC5A-L often in real-time on the comparison pages.
What if I can't find stock of 70G-OAC5A-L?
You can fill out our help required form which you can use to request a quote for 70G-OAC5A-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.