Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.97
|
No stock
|
Buy Now | |
Rapid Electronics
from US$18.80
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
61
in stock
|
Buy Now | |
RS Americas
from US$18.45
|
44
in stock
|
Buy Now | |
Future Electronics
from US$15.28
|
-
|
Buy Now | |
Avnet America
from US$13.53
|
-
|
Buy Now | |
element14
from US$17.27
|
-
|
Buy Now | |
Sager
from US$15.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3.5A |
---|---|
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 11.7mm |
External Width | 48.3mm |
Load Current RMS Max | 3.5A |
Load Current RMS Min | 30mA |
No. of Outputs | 1 |
RoHS Compliant | No |
Ac Output, G5, 220Vac, Normally Open |Grayhill 70G-OAC5A | Newark Electronics |
I/O Modules I/O Module G5 digital output | Rapid Electronics |
Module, AC Output, Digital, 240 VAC, 20 mA, 1.0 W/A (Typ.), 4 mA (RMS) | Grayhill 70G-OAC5A | RS Americas |
70G Series 3.5 A 24 to 280 VAC 5 VDC SPST AC Output I/O Module | Future Electronics |
AC Output Module 4-Pin | Avnet America |
AC OUTPUT MODULE, 0.02A, 5VDC | element14 |
Where can I find additional details, specifications and documents for a 70G-OAC5A?
Additional datasheets, footprints and schematics for 70G-OAC5A are listed on our Part Details page. You can also find images and similar parts to 70G-OAC5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70G-OAC5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70G-OAC5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70G-OAC5A fall under?
The 70G-OAC5A is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70G-OAC5A when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70G-OAC5A you can contact the distributor directly for product support, shipping queries etc.
Is the 70G-OAC5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70G-OAC5A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Future Electronics have stock available or on a lead time for 70G-OAC5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70G-OAC5A often in real-time on the comparison pages.
What if I can't find stock of 70G-OAC5A?
You can fill out our help required form which you can use to request a quote for 70G-OAC5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.