Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.16
|
No stock
|
Buy Now | |
RS Americas
from US$16.35
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$17.66
|
38
in stock
|
Buy Now | |
element14
from US$14.36
|
38
in stock
|
Buy Now | |
Farnell
from US$19.22
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$17.76
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
4
in stock
|
Buy Now | |
Future Electronics
from US$11.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$10.81
|
-
|
Buy Now | |
Sager
from US$12.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 18mA |
---|---|
Product Range | - |
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Digital Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 50mA |
Output Current Min | 1mA |
Signal Input Type | 3 to 32VDC |
PLC Expansion Module, 1 Digital Input, 32 VDC, G5 Series | Grayhill 70G-IDC5 | RS Americas |
I/O Module | Newark Electronics |
I/O Modules I/O Module G5 digital input | Rapid Electronics |
70G Series 50 mA 32 V Polarized Through Hole I/O Module | Future Electronics |
Module, DC Input | RS |
Relay SSR 18mA 32V DC-IN 0.05A 50V DC-OUT 5-Pin | Avnet America |
Where can I find additional details, specifications and documents for a 70G-IDC5?
Additional datasheets, footprints and schematics for 70G-IDC5 are listed on our Part Details page. You can also find images and similar parts to 70G-IDC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70G-IDC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70G-IDC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70G-IDC5 fall under?
The 70G-IDC5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70G-IDC5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70G-IDC5 you can contact the distributor directly for product support, shipping queries etc.
Is the 70G-IDC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70G-IDC5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 70G-IDC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70G-IDC5 often in real-time on the comparison pages.
What if I can't find stock of 70G-IDC5?
You can fill out our help required form which you can use to request a quote for 70G-IDC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.