Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Nail Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Plastic |
Cable Clamp / Clip Colour | Black |
External Length | - |
External Width | - |
Height | - |
Product Range | - |
Cable Diameter Max | 6mm |
CABLE CLIP, PLASTIC, 6MM, BLACK, PK100 | Farnell |
Where can I find additional details, specifications and documents for a 70CBRC6?
Additional datasheets, footprints and schematics for 70CBRC6 are listed on our Part Details page. You can also find images and similar parts to 70CBRC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70CBRC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70CBRC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70CBRC6 fall under?
The 70CBRC6 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 70CBRC6 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70CBRC6 you can contact the distributor directly for product support, shipping queries etc.
Is the 70CBRC6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70CBRC6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 70CBRC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70CBRC6 often in real-time on the comparison pages.
What if I can't find stock of 70CBRC6?
You can fill out our help required form which you can use to request a quote for 70CBRC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.