70ADJ-3-ML0 Battery Contacts - Modular by Bourns Electronics

MODULAR BATTERY CONTACT

Status: Unknown
Series: 70AD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Newark
Newark
from US$1.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Material Copper Alloy
Voltage Rating 30VDC
Contact Gender Pin
No. of Contacts 3 Contact
Battery Terminals SMD
Product Range 70AD Series
Accessory Type Modular Contact
Current Per Contact 3A
RoHS Compliant Yes

Alternative Descriptions

Modular Battery Contact | Newark Electronics
Conn Battery M 3 POS 4mm Solder ST SMD 3 Terminal 1 Port Tube | Avnet America
MODULAR CONTACT - SMD MALE, TUBE, TUBE, Packaging | Bourns 70ADJ-3-ML0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70ADJ-3-ML0?

Additional datasheets, footprints and schematics for 70ADJ-3-ML0 are listed on our Part Details page. You can also find images and similar parts to 70ADJ-3-ML0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70ADJ-3-ML0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70ADJ-3-ML0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70ADJ-3-ML0 fall under?

The 70ADJ-3-ML0 is listed under Batteries & Chargers > Battery Contacts - Modular.

Can I view similar or alternative parts?

You can view similar parts to 70ADJ-3-ML0 when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70ADJ-3-ML0 you can contact the distributor directly for product support, shipping queries etc.

Is the 70ADJ-3-ML0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 70ADJ-3-ML0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 70ADJ-3-ML0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70ADJ-3-ML0 often in real-time on the comparison pages.

What if I can't find stock of 70ADJ-3-ML0?

You can fill out our help required form which you can use to request a quote for 70ADJ-3-ML0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay