Status: | Unknown |
---|---|
Series: | 70AD Series |
RoHS: | Compliant |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 30VDC |
Contact Gender | Socket |
No. of Contacts | 4 Contact |
Battery Terminals | Through Hole |
Product Range | 70AD Series |
Accessory Type | Modular Contact |
RoHS Compliant | Yes |
Modular Battery Contact | Newark Electronics |
Conn Battery F 4 POS 4mm Solder ST Thru-Hole 4 Terminal 1 Port Tube | Avnet America |
MODULAR CONTACT, SMD, 4mm Pitch | Bourns 70ADH-4-FL0 | RS Americas |
MODULAR CONTACT 4P FEMALE | TTI Europe |
Where can I find additional details, specifications and documents for a 70ADH-4-FL0?
Additional datasheets, footprints and schematics for 70ADH-4-FL0 are listed on our Part Details page. You can also find images and similar parts to 70ADH-4-FL0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70ADH-4-FL0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70ADH-4-FL0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70ADH-4-FL0 fall under?
The 70ADH-4-FL0 is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 70ADH-4-FL0 when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70ADH-4-FL0 you can contact the distributor directly for product support, shipping queries etc.
Is the 70ADH-4-FL0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70ADH-4-FL0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 70ADH-4-FL0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70ADH-4-FL0 often in real-time on the comparison pages.
What if I can't find stock of 70ADH-4-FL0?
You can fill out our help required form which you can use to request a quote for 70ADH-4-FL0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.