Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 60V |
Contact Gender | Pin |
No. of Contacts | 3 |
Battery Terminals | SMD |
Accessory Type | Modular Contact |
Battery Contact Gender | Male |
Contact Plating | Gold |
Modular Contact, Male, 3 Contacts, 3A | Newark Electronics |
MODULAR CONTACT, SMD, 1.27mm Pitch | Bourns 70ABJ-3-M0E | RS Americas |
MODULAR CONTACT 3-UP MALE | TTI Europe |
Conn Isolated Power Terminal Strip M 3 POS 1.27mm Solder RA SMD 3 Terminal 1 Port Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 70ABJ-3-M0E?
Additional datasheets, footprints and schematics for 70ABJ-3-M0E are listed on our Part Details page. You can also find images and similar parts to 70ABJ-3-M0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70ABJ-3-M0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70ABJ-3-M0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70ABJ-3-M0E fall under?
The 70ABJ-3-M0E is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70ABJ-3-M0E when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70ABJ-3-M0E you can contact the distributor directly for product support, shipping queries etc.
Is the 70ABJ-3-M0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70ABJ-3-M0E have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 70ABJ-3-M0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70ABJ-3-M0E often in real-time on the comparison pages.
What if I can't find stock of 70ABJ-3-M0E?
You can fill out our help required form which you can use to request a quote for 70ABJ-3-M0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.