Status: | Unknown |
---|---|
Series: | 70ABJ Series |
RoHS: | Compliant |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 60V |
Contact Gender | Socket |
No. of Contacts | 2 Contact |
Battery Terminals | SMD |
Product Range | 70ABJ Series |
Accessory Type | Modular Contact |
RoHS Compliant | Yes |
Modular Contact, Female, 2 Contacts, 3A | Newark Electronics |
70AB Series Modular Contact Female 2 Positions T/R | Avnet America |
MODULAR CONTACT, SMD, 1.27mm Pitch | Bourns 70ABJ-2-F0E | RS Americas |
Where can I find additional details, specifications and documents for a 70ABJ-2-F0E?
Additional datasheets, footprints and schematics for 70ABJ-2-F0E are listed on our Part Details page. You can also find images and similar parts to 70ABJ-2-F0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70ABJ-2-F0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70ABJ-2-F0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70ABJ-2-F0E fall under?
The 70ABJ-2-F0E is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 70ABJ-2-F0E when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70ABJ-2-F0E you can contact the distributor directly for product support, shipping queries etc.
Is the 70ABJ-2-F0E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70ABJ-2-F0E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 70ABJ-2-F0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70ABJ-2-F0E often in real-time on the comparison pages.
What if I can't find stock of 70ABJ-2-F0E?
You can fill out our help required form which you can use to request a quote for 70ABJ-2-F0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.