Status: | Unknown |
---|---|
Series: | 70AAJ Series |
RoHS: | Compliant |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 60V |
Contact Gender | Socket |
No. of Contacts | 3 Contact |
Battery Terminals | SMD |
Product Range | 70AAJ Series |
Accessory Type | Modular Contact |
RoHS Compliant | Yes |
Modular Battery Contact, 3 Way, 3A | Newark Electronics |
Conn Battery F 3 POS 2.54mm Solder ST SMD 3 Terminal 1 Port Tube | Avnet America |
MODULAR CONTACT - SMD FEMALE, TUBE, TUBE, Packaging | Bourns 70AAJ-3-F0 | RS Americas |
Where can I find additional details, specifications and documents for a 70AAJ-3-F0?
Additional datasheets, footprints and schematics for 70AAJ-3-F0 are listed on our Part Details page. You can also find images and similar parts to 70AAJ-3-F0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70AAJ-3-F0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70AAJ-3-F0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70AAJ-3-F0 fall under?
The 70AAJ-3-F0 is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 70AAJ-3-F0 when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70AAJ-3-F0 you can contact the distributor directly for product support, shipping queries etc.
Is the 70AAJ-3-F0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70AAJ-3-F0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 70AAJ-3-F0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70AAJ-3-F0 often in real-time on the comparison pages.
What if I can't find stock of 70AAJ-3-F0?
You can fill out our help required form which you can use to request a quote for 70AAJ-3-F0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.