Status: | Unknown |
---|---|
Series: | 70AAJ Series |
RoHS: | Unknown |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 60V |
Contact Gender | Pin |
No. of Contacts | 2 Contact |
Battery Terminals | SMD |
Product Range | 70AAJ Series |
Accessory Type | Modular Contact |
Conn Battery M 2 Pos 2.54Mm Sldr St Smd 2Term Rohs Compliant: Yes |Bourns 70AAJ-2-M0G. | Newark Electronics |
Conn Battery M 2 POS 2.54mm Solder ST SMD 2 Terminal 1 Port Embossed T/R | Avnet America |
MODULAR CONTACT 2P MALE | TTI Europe |
MODULAR CONTACT, SMD, 2.54mm Pitch, 2 to 6 Contacts | Bourns 70AAJ-2-M0G | RS Americas |
Where can I find additional details, specifications and documents for a 70AAJ-2-M0G?
Additional datasheets, footprints and schematics for 70AAJ-2-M0G are listed on our Part Details page. You can also find images and similar parts to 70AAJ-2-M0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70AAJ-2-M0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70AAJ-2-M0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70AAJ-2-M0G fall under?
The 70AAJ-2-M0G is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70AAJ-2-M0G when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70AAJ-2-M0G you can contact the distributor directly for product support, shipping queries etc.
Is the 70AAJ-2-M0G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70AAJ-2-M0G have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, RS Americas and Avnet Abacus have stock available or on a lead time for 70AAJ-2-M0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70AAJ-2-M0G often in real-time on the comparison pages.
What if I can't find stock of 70AAJ-2-M0G?
You can fill out our help required form which you can use to request a quote for 70AAJ-2-M0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.