Status: | Unknown |
---|---|
Series: | 70AAJ Series |
RoHS: | Unknown |
Prices starting from US$0.44
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 60V |
Contact Gender | Pin |
No. of Contacts | 2 Contact, 2Contacts |
Battery Terminals | SMD |
Product Range | 70AAJ Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Battery Holder |
Current Per Contact | 3A |
For Use With | Handheld communications |
Conn Battery M 2 POS 2.54mm Solder ST SMD 2 Terminal 1 Port Tube | Avnet Asia |
Modular Contact, Pin, 2Pos, 3A, Smd | Newark Electronics |
MODULAR CONTACT, 2.54MM, 60V, 3A | element14 |
MODULAR CONTACT - SMD MALE, TUBE, TUBE, Packaging | Bourns 70AAJ-2-M0 | RS Americas |
Where can I find additional details, specifications and documents for a 70AAJ-2-M0?
Additional datasheets, footprints and schematics for 70AAJ-2-M0 are listed on our Part Details page. You can also find images and similar parts to 70AAJ-2-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70AAJ-2-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70AAJ-2-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70AAJ-2-M0 fall under?
The 70AAJ-2-M0 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70AAJ-2-M0 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70AAJ-2-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the 70AAJ-2-M0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70AAJ-2-M0 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 70AAJ-2-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70AAJ-2-M0 often in real-time on the comparison pages.
What if I can't find stock of 70AAJ-2-M0?
You can fill out our help required form which you can use to request a quote for 70AAJ-2-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.