Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1195563-9 |
Plating Material | Tin |
---|---|
Weight per Piece | 1g, .03527oz |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Underplating Material | Copper |
Wire Insulation Diameter | 2.8mm, .11in |
Tongue Thickness | .039in, 1mm |
Overall Length | 38mm, 1.496in |
Wire Size | 3 – 6mm², 12 – 10AWG |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | Yes |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Stud Size | #8 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Terminals B-106-2403 |Raychem Te Connectivity 709977-000 | Newark Electronics |
Ring and Spade Terminal 10-12AWG 38mm 6.5mm Tin Box | Avnet America |
Terminals B-106-2403 | Sager |
Where can I find additional details, specifications and documents for a 709977-000?
Additional datasheets, footprints and schematics for 709977-000 are listed on our Part Details page. You can also find images and similar parts to 709977-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709977-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709977-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709977-000 fall under?
The 709977-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 709977-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709977-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 709977-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709977-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 709977-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709977-000 often in real-time on the comparison pages.
What if I can't find stock of 709977-000?
You can fill out our help required form which you can use to request a quote for 709977-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.