709817-3 Power Systems Connectors by TE Connectivity

XCT 60-12

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-0-0709817-3,
604036-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Compact Format No
Copper Palm Yes
Barrel Type Standard
Conductor Material Copper
Number of Holes 1
Crimp Type Hexagonal or Indent Crimping
Palm Hole Diameter 12
Conductor Cross-Section 60mm²
Voltage Class ≤ 1kV
Standards Designed to Meet NFC 20-130 Requirements
Outdoor Use Yes
Indoor Use Yes
Product Availability EMEA
Technology Crimp
Material Copper
Type Terminal Lug



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 709817-3?

Additional datasheets, footprints and schematics for 709817-3 are listed on our Part Details page. You can also find images and similar parts to 709817-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 709817-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709817-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 709817-3 fall under?

The 709817-3 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 709817-3 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 709817-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 709817-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 709817-3 have stock available?

There is no stock from authorised distributors for 709817-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 709817-3 often in real-time on the comparison pages.

What if I can't find stock of 709817-3?

You can fill out our help required form which you can use to request a quote for 709817-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay