Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-50/20-200(B12),
1-1201195-0 |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Sleeve Length | 14in, 200mm |
Connector Opening | 8in, 200mm |
Application Diameter (Max) | 38mm, 1.5in |
Application Diameter (Min) | .8in, 20in |
Conductor Size | 250 – 750kcmil |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | ANSI C119.1 |
UL Rating | No |
Mechanical Reinforcement | Cable Ties |
UV-Stabilized | Yes |
Emission Free | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Non-Toxic & Non-Corrosive Emission | Yes |
Product Use | LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve |
Installation Instruction | English |
Standard Pack | 12 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Component Design | PowerGel Sealing Gel |
Product Type | Wrap-Around Splice Closure |
Adhesive Coating | Silicone Gel |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Environmental Resistance | Yes |
GELWRAP-50/20-200(B12) Joints & Splice Product Availability: AMERICAS Installation Instruction: English Joints & Splice Technology: Cold Shrink Cold Applied Joints & Splice Voltage Class: ≤ 1 kV Joint & Splice Application Type: Inline AMERICAS English Cold Shrink ≤ 1 kV | Joints & Splice | Part Number: 709794-000 | Internal Number: 709794-000 | Alias Number: 1-1201195-0 | TE Connectivity | TE Store |
GELWRAP-50/20-200(B12) | TE Connectivity 709794-000 | RS Americas |
Where can I find additional details, specifications and documents for a 709794-000?
Additional datasheets, footprints and schematics for 709794-000 are listed on our Part Details page. You can also find images and similar parts to 709794-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709794-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709794-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709794-000 fall under?
The 709794-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 709794-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709794-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 709794-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709794-000 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 709794-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709794-000 often in real-time on the comparison pages.
What if I can't find stock of 709794-000?
You can fill out our help required form which you can use to request a quote for 709794-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.