Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
709739-000,
4-1195561-3 |
Wire Color | Blue |
---|---|
Insulation Material | Radiation-Crosslinked, Polyalkene |
Conductor Material | Tin-Plated Copper |
Jacket Color | Blue |
Weight | 11.46kg/km |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | .82mm², 18AWG |
Cable Insulation Thickness | .005in, .127mm |
Overall Outside Diameter Range | 1.78 – 1.93mm, .07 – .076in |
Conductor Size | 18AWG |
Overall Outside Diameter | .076in, 1.93mm |
Conductor Diameter | .047in, 1.18mm |
Wire Diameter | 1.85mm, .073in |
Strand Size | 30AWG |
Voltage Rating | 600V |
Resistance (Max) | 20.4 Ω/1000 ft @ 68°F |
Product Classification | Wire - Commercial |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Type | Wire |
Operating Temperature Range | -65 – 125°C |
Commercial Wire 1Conductors 18 Tin Plated Copper Blue 600VAC | Avnet America |
Hook-up Wire FLDWC0311-18-6 | Sager |
Cable 1Conductor 18AWG Tin Plated Copper Blue 600V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 709739-000?
Additional datasheets, footprints and schematics for 709739-000 are listed on our Part Details page. You can also find images and similar parts to 709739-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709739-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709739-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709739-000 fall under?
The 709739-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 709739-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709739-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 709739-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709739-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 709739-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709739-000 often in real-time on the comparison pages.
What if I can't find stock of 709739-000?
You can fill out our help required form which you can use to request a quote for 709739-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.