7097207 Engineering Materials by Duratool

COPPER SHEET, 600mm x 300mm x 0.9mm, PK4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

External Length 600mm
External Width 300mm
External Depth 900µm
Pack Quantity 4
RoHS Compliant NA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7097207?

Additional datasheets, footprints and schematics for 7097207 are listed on our Part Details page. You can also find images and similar parts to 7097207 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7097207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7097207 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7097207 fall under?

The 7097207 is listed under Fasteners & Mechanical > Engineering Materials > Copper.

Can I view similar or alternative parts?

You can view similar parts to 7097207 when available in the Copper range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7097207 you can contact the distributor directly for product support, shipping queries etc.

Is the 7097207 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7097207 have stock available?

There is no stock from authorised distributors for 7097207.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7097207 often in real-time on the comparison pages.

What if I can't find stock of 7097207?

You can fill out our help required form which you can use to request a quote for 7097207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay