709537-1 Power Systems Connectors by TE Connectivity

CPTAU 120 D25

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-0-0709537-1,
797666-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Copper Palm Yes
Conductor Type Stranded
Conductor Material Aluminum
Number of Holes 1
Crimp Type Hexagonal Crimping
Palm Hole Diameter 12.8
Lug Length 115mm
Barrel Diameter 25mm
Conductor Cross-Section 120mm²
Voltage Class 1kV, .6kV
Standards NFC 33 021 / EN 50483-4
UL Listed No
Outdoor Use Yes
Energized Installation No
Free of Lead, Cadmium, Heavy Metals Yes
Application Type LV ABC
Product Availability Worldwide
Type Terminal Lug
Material Aluminum-Copper
Underground Network Component Type Bimetallic Pre-insulated Lug
Technology Crimp


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 709537-1?

Additional datasheets, footprints and schematics for 709537-1 are listed on our Part Details page. You can also find images and similar parts to 709537-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 709537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 709537-1 fall under?

The 709537-1 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 709537-1 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 709537-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 709537-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 709537-1 have stock available?

There is no stock from authorised distributors for 709537-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 709537-1 often in real-time on the comparison pages.

What if I can't find stock of 709537-1?

You can fill out our help required form which you can use to request a quote for 709537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay