7094851 Engineering Materials by Duratool

ALUMINIUM SHEET, 1.25MM, PK4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.92

Distributor Stock
Logo for RS Americas
RS Americas
from US$68.92
0
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
0
in stock
Buy Now
Logo for Heilind Electronics Europe
Heilind Electronics Europe
-
0
in stock
Buy Now
Buy Now

Specifications

Length 1.25m
External Height 625mm
RoHS Compliant NA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7094851?

Additional datasheets, footprints and schematics for 7094851 are listed on our Part Details page. You can also find images and similar parts to 7094851 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7094851 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7094851 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7094851 fall under?

The 7094851 is listed under Fasteners & Mechanical > Engineering Materials > Aluminum.

Can I view similar or alternative parts?

You can view similar parts to 7094851 when available in the Aluminum range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7094851 you can contact the distributor directly for product support, shipping queries etc.

Is the 7094851 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7094851 have stock available?

Authorised distributors including RS Americas, Heilind Electronics and Heilind Electronics Europe have stock available or on a lead time for 7094851.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7094851 often in real-time on the comparison pages.

What if I can't find stock of 7094851?

You can fill out our help required form which you can use to request a quote for 7094851 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.