Status: | Unknown |
---|---|
Series: | WA-SNFR Series |
RoHS: | Compliant |
PCB Support Type | Round Reverse Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 18mm |
External Width | 10mm |
Product Range | WA-SNFR Series |
SVHC | No SVHC (15-Jan-20 |
RoHS Compliant | Yes |
Würth Elektronik Reverse Snap-In PCB Support, WA-SNFR, 25.2mm, 5.5mm, Polyamide 6.6 (PA6.6) | Distrelec |
Pcb Spacer/Support, 18Mm, Nylon 6.6 | Newark Electronics |
Spacer, snap-in, reverse mount, PA66, natural, 18mm length, -30 to 85C, WA-SNFR | Wurth Electronics 709447600 | RS Americas |
Where can I find additional details, specifications and documents for a 709447600?
Additional datasheets, footprints and schematics for 709447600 are listed on our Part Details page. You can also find images and similar parts to 709447600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709447600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709447600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709447600 fall under?
The 709447600 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 709447600 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709447600 you can contact the distributor directly for product support, shipping queries etc.
Is the 709447600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 709447600 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 709447600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709447600 often in real-time on the comparison pages.
What if I can't find stock of 709447600?
You can fill out our help required form which you can use to request a quote for 709447600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.