709441800 Fasteners & Fixings by Wurth Electronics

PCB SPACER/SUPPORT, 10MM, NYLON 6.6

Status: Unknown
Series: WA-SNFR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.15
13,544
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
900
in stock
Buy Now
Logo for element14
element14
from US$0.14
900
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.20
900
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
-
Buy Now

Specifications

PCB Support Type Round Reverse Lock-In Support
PCB Support Material Nylon 6.6 (Polyamide 6.6)
Height 10mm
External Width 8mm
Product Range WA-SNFR Series
SVHC No SVHC (15-Jan-201
RoHS Compliant Yes

Alternative Descriptions

Snap-on stop spacer reverse mounted 10,0 | RS
Pcb Spacer/Support, 10Mm, Nylon 6.6 | Newark Electronics
Spacer, snap-in, reverse mount, PA66, natural, 10mm length, -30 to 85C, WA-SNFR | Wurth Electronics 709441800 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 709441800?

Additional datasheets, footprints and schematics for 709441800 are listed on our Part Details page. You can also find images and similar parts to 709441800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 709441800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709441800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 709441800 fall under?

The 709441800 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.

Can I view similar or alternative parts?

You can view similar parts to 709441800 when available in the PCB Supports range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 709441800 you can contact the distributor directly for product support, shipping queries etc.

Is the 709441800 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 709441800 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 709441800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 709441800 often in real-time on the comparison pages.

What if I can't find stock of 709441800?

You can fill out our help required form which you can use to request a quote for 709441800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay