| Status: | Unknown |
|---|---|
| Series: | Poke Home 9296 Series |
| RoHS: | Compliant |
Prices starting from US$0.13
| Product Range | Poke Home 9296 Series |
|---|---|
| Contact Gender | Socket |
| Contact Termination Type | Solder |
| For Use With | 9296 Series Single Poke Home WTB Connectors |
| Wire Size AWG Max | 18AWG |
| Wire Size AWG Min | 24AWG |
| Current Rating | 12A |
| RoHS Compliant | Yes |
| Product Range:Poke Home 9296 Series | Newark Electronics |
| 9296 Series Top Side Bottom Entry Wire Metal Clad Single Poke Contact (Lighting) | Future Electronics |
| POKE HOME CONTACT WTB | TTI Americas |
| SOLID STATE LIGHTING | TTI Europe |
Where can I find additional details, specifications and documents for a 709296001123006?
Additional datasheets, footprints and schematics for 709296001123006 are listed on our Part Details page. You can also find images and similar parts to 709296001123006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709296001123006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709296001123006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709296001123006 fall under?
The 709296001123006 is listed under Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709296001123006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709296001123006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709296001123006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 709296001123006 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Americas and TTI Europe have stock available or on a lead time for 709296001123006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709296001123006 often in real-time on the comparison pages.
What if I can't find stock of 709296001123006?
You can fill out our help required form which you can use to request a quote for 709296001123006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.