Status: | Unknown |
---|---|
Series: | Poke Home 70-9296 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
element14
from US$0.11
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Socket |
Product Range | Poke Home 70-9296 Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector, Socket, 1Pos, 1Row | Newark Electronics |
CONNECTOR, SOCKET, 1POS, 1ROW | element14 |
1 Position AWG 20-26 Silver Straight Wire Stop Poke-Home Horizontal Contact | Future Electronics |
70P SINGLE HORIZONTAL CONTACT | Rutronik |
Contact SKT Solder RA Cable Mount T/R | Avnet America |
2.5MM PH W/WIRE STOP | TTI Europe |
Where can I find additional details, specifications and documents for a 709296001025006?
Additional datasheets, footprints and schematics for 709296001025006 are listed on our Part Details page. You can also find images and similar parts to 709296001025006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709296001025006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709296001025006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709296001025006 fall under?
The 709296001025006 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 709296001025006 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709296001025006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709296001025006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709296001025006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for 709296001025006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709296001025006 often in real-time on the comparison pages.
What if I can't find stock of 709296001025006?
You can fill out our help required form which you can use to request a quote for 709296001025006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.