Status: | Unknown |
---|---|
Series: | -, - |
RoHS: | Unknown |
Product Range | -, - |
---|---|
For Use With | Wire to Board Connectors |
Contact Gender | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Current Rating | 15A |
Contact Termination Type | IDC / IDT |
Contact, 14Awg, Idc | Newark Electronics |
Through Hole IDC Single Tin Plated 14 AWG Contact | Future Electronics |
Contact SKT Solder ST Thru-Hole Bag | Avnet America |
CONTACT, 12AWG, IDC | TTI Europe |
Where can I find additional details, specifications and documents for a 709177001601006?
Additional datasheets, footprints and schematics for 709177001601006 are listed on our Part Details page. You can also find images and similar parts to 709177001601006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709177001601006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709177001601006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709177001601006 fall under?
The 709177001601006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709177001601006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709177001601006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709177001601006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709177001601006 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 709177001601006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709177001601006 often in real-time on the comparison pages.
What if I can't find stock of 709177001601006?
You can fill out our help required form which you can use to request a quote for 709177001601006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.