Status: | Unknown |
---|---|
Series: | 9176-500 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,237
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
36,003
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,468
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,237
in stock
|
Buy Now | |
element14
from US$0.12
|
1,237
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 9176-500 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Surface Mount |
For Use With | 18 AWG Stranded Wire |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 18AWG |
Current Rating | 10A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Vertical |
No. of Contacts | 1Contacts |
01P IDC CONTACT SMD AWG 18-24 | Rutronik |
9176 Series 1 Way 18 Gauge Stranded Discrete Wire IDC Contact | Future Electronics |
Punch down block | Transfer Multisort Elektronik |
DISCRETE WIRE IDC CONTACT | TTI Europe |
Contact, Idc, 1Way, 18Awg | Newark Electronics |
CONTACT, IDC, 1WAY, 18AWG | element14 |
Contact PIN Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 709176001501006?
Additional datasheets, footprints and schematics for 709176001501006 are listed on our Part Details page. You can also find images and similar parts to 709176001501006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709176001501006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709176001501006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709176001501006 fall under?
The 709176001501006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709176001501006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709176001501006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709176001501006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709176001501006 have stock available?
Authorised distributors including Rutronik, Future Electronics, Transfer Multisort Elektronik, TTI Europe and Newark Electronics have stock available or on a lead time for 709176001501006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709176001501006 often in real-time on the comparison pages.
What if I can't find stock of 709176001501006?
You can fill out our help required form which you can use to request a quote for 709176001501006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.