Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | - |
Contact Termination Type | IDC / IDT |
For Use With | 917X Series IDC Connectors |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 6A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | IDC / IDT |
No. of Contacts | 1Contacts |
9176 Series 1 Position 26 AWG Hand Insertion Tool | Future Electronics |
CONTACT | Amar Radio Corporation |
01P IDC CONTACT AWG 26-28 | Rutronik |
Contact, 1Pos, 6A, 28Awg, Idc | Newark Electronics |
Contact SKT Solder ST Surface Mount T/R | Avnet America |
IDC CONTACT 26-28 GAUGE | TTI Europe |
CONTACT, WIRE TO BOARD, 1WAY | Farnell |
Where can I find additional details, specifications and documents for a 709176001443006?
Additional datasheets, footprints and schematics for 709176001443006 are listed on our Part Details page. You can also find images and similar parts to 709176001443006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709176001443006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709176001443006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709176001443006 fall under?
The 709176001443006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709176001443006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709176001443006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709176001443006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709176001443006 have stock available?
Authorised distributors including Future Electronics, Amar Radio Corporation, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for 709176001443006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709176001443006 often in real-time on the comparison pages.
What if I can't find stock of 709176001443006?
You can fill out our help required form which you can use to request a quote for 709176001443006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.