Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
8,707
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,000
in stock
|
Buy Now | |
element14
from US$0.11
|
2,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Surface Mount |
For Use With | 24 AWG Stranded Wire |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | - |
Current Rating | 6A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Vertical |
No. of Contacts | 1Contacts |
Punch down block | Transfer Multisort Elektronik |
Contact, Socket, 24-24Awg, Smt Rohs Compliant: Yes |Kyocera Avx 709176001432006 | Newark Electronics |
CONTACT, SOCKET, 24-24AWG, SMT | element14 |
CONTACT | Amar Radio Corporation |
9176 Series 1 Position 24 AWG SMT Contact IDC Connector | Future Electronics |
Contact F Solder RA SMD T/R | Avnet America |
LIGHTING | TTI Europe |
Where can I find additional details, specifications and documents for a 709176001432006?
Additional datasheets, footprints and schematics for 709176001432006 are listed on our Part Details page. You can also find images and similar parts to 709176001432006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709176001432006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709176001432006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709176001432006 fall under?
The 709176001432006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709176001432006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709176001432006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709176001432006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709176001432006 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 709176001432006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709176001432006 often in real-time on the comparison pages.
What if I can't find stock of 709176001432006?
You can fill out our help required form which you can use to request a quote for 709176001432006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.