Status: | Unknown |
---|---|
Series: | 70-9159 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
12,997
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 70-9159 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Surface Mount |
For Use With | AVX 70-9159 Series Board to Board Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 5A |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Socket | Transfer Multisort Elektronik |
01P CONNECTOR | Rutronik |
Locking Contact, Plug, 5A, Surface Mount | Newark Electronics |
1 Position Copper Alloy Locking Plug | Future Electronics |
Contact PL Solder ST SMD T/R | Avnet America |
LOCKING CONTACT, PLUG, 5A, SURFACE MOUNT | element14 |
Where can I find additional details, specifications and documents for a 709159001411006?
Additional datasheets, footprints and schematics for 709159001411006 are listed on our Part Details page. You can also find images and similar parts to 709159001411006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709159001411006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709159001411006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709159001411006 fall under?
The 709159001411006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709159001411006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709159001411006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709159001411006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709159001411006 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 709159001411006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709159001411006 often in real-time on the comparison pages.
What if I can't find stock of 709159001411006?
You can fill out our help required form which you can use to request a quote for 709159001411006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.