Status: | Unknown |
---|---|
Series: | Coplanar 70-9159 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
193,500
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
22,500
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
8,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
6,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,084
in stock
|
Buy Now | |
element14
from US$0.09
|
5,084
in stock
|
Buy Now | |
Farnell
from US$0.10
|
5,084
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
4,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | Coplanar 70-9159 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Surface Mount |
For Use With | Coplanar 70-9159 Series Board to Board Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 5A |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
1 Position Board to Board Solder Plug Contact | Future Electronics |
LIGHTING | TTI Europe |
01P PLUG CONNECTOR SMT | Rutronik |
Socket | Transfer Multisort Elektronik |
Contact, Plug, Single, Btb | Newark Electronics |
CONTACT, PLUG, SINGLE, BTB | element14 |
Contact PL Solder ST SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 70 9159 001 401 006?
Additional datasheets, footprints and schematics for 70 9159 001 401 006 are listed on our Part Details page. You can also find images and similar parts to 70 9159 001 401 006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70 9159 001 401 006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70 9159 001 401 006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70 9159 001 401 006 fall under?
The 70 9159 001 401 006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 70 9159 001 401 006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70 9159 001 401 006 you can contact the distributor directly for product support, shipping queries etc.
Is the 70 9159 001 401 006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70 9159 001 401 006 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 70 9159 001 401 006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70 9159 001 401 006 often in real-time on the comparison pages.
What if I can't find stock of 70 9159 001 401 006?
You can fill out our help required form which you can use to request a quote for 70 9159 001 401 006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.