709159001311006 Part Information
Details for 709159001311006 by AVX Corporation
AVX Corporation Parts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.1450 |
100 | 0.1420 |
500 | 0.1390 |
1000 | 0.1360 |
2500 | 0.1330 |
5000 | 0.1310 |
Stock Information
Details
Part Specifications
Product Range | STRIPT 70-9159 Series |
No. of Contacts | 1Contacts |
Gender | Receptacle |
Pitch Spacing | - |
Contact Termination Type | Solder |
No. of Rows | - |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 709159001311006?
Additional datasheets, footprints and schematics for 709159001311006 are listed in our Part Details tab. You can also find the 709159001311006 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709159001311006 in the Pricing & Inventory tab next to part details. You can view 709159001311006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709159001311006 fall under?
The 709159001311006 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 709159001311006 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709159001311006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709159001311006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 709159001311006 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 709159001311006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709159001311006 often in real-time on the comparison pages.
What if I can't find stock of 709159001311006?
You can fill out our help required form which you can use to request a quote for 709159001311006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.