Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
No stock
|
Buy Now | |
element14
from US$0.12
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | - |
Contact Termination Type | Surface Mount |
For Use With | Single Compression Board to Board Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 3A |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact, 3A, Solder, Connector Rohs Compliant: Yes |Kyocera Avx 709155001610004 | Newark Electronics |
CONTACT, 3A, SOLDER, CONNECTOR | element14 |
Contact Solder ST SMD T/R | Avnet Asia |
01P LOW PROFILE CONTACT H=1,00M | Rutronik |
Battery Connector Contact Solder ST SMD T/R | Future Electronics |
CONN SPRING BATTERY 1POS SMD | TTI Europe |
Where can I find additional details, specifications and documents for a 709155001610004?
Additional datasheets, footprints and schematics for 709155001610004 are listed on our Part Details page. You can also find images and similar parts to 709155001610004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709155001610004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709155001610004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709155001610004 fall under?
The 709155001610004 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709155001610004 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709155001610004 you can contact the distributor directly for product support, shipping queries etc.
Is the 709155001610004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709155001610004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Rutronik have stock available or on a lead time for 709155001610004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709155001610004 often in real-time on the comparison pages.
What if I can't find stock of 709155001610004?
You can fill out our help required form which you can use to request a quote for 709155001610004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.