709152-1 Power Systems Connectors by TE Connectivity

CCFBD 16-16

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-0-0709152-1,
109032-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight 125gr/pc
Color Code Blue
Conductor Range 16mm²
Fuse Dimensions 22 x 58mm
Voltage Class ≤ 1kV
Fuse Current Rating 16/32/63A
Conductor Insulation XLPE
Disconnect Under Load (60A Max) Yes
Standard Reference NFC 33 020/EN 50483-4
Overhead Yes
Application Type Insulated Service Line
Stripping Yes
Product Availability ANZPAC, EMEA, China, AMERICAS, ASIA
Product Family Fuse Holder
Technology Hexagonal Crimping


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 709152-1?

Additional datasheets, footprints and schematics for 709152-1 are listed on our Part Details page. You can also find images and similar parts to 709152-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 709152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 709152-1 fall under?

The 709152-1 is listed under Power Systems > Power Systems Connectors > Power Systems Fuse Holders.

Can I view similar or alternative parts?

You can view similar parts to 709152-1 when available in the Power Systems Fuse Holders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 709152-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 709152-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 709152-1 have stock available?

There is no stock from authorised distributors for 709152-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 709152-1 often in real-time on the comparison pages.

What if I can't find stock of 709152-1?

You can fill out our help required form which you can use to request a quote for 709152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay