Status: | Unknown |
---|---|
Series: | 70-9150 Series |
RoHS: | Unknown |
Product Range | 70-9150 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Surface Mount |
For Use With | AVX 70-9150 Series Board to Board Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 1A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Vertical |
Contact, Pogo Pin, Surface Mount | Newark Electronics |
Contact PIN Solder ST SMD T/R | Avnet America |
CONTACT, POGO PIN, SURFACE MOUNT | element14 |
Where can I find additional details, specifications and documents for a 709150001025006?
Additional datasheets, footprints and schematics for 709150001025006 are listed on our Part Details page. You can also find images and similar parts to 709150001025006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709150001025006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709150001025006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709150001025006 fall under?
The 709150001025006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709150001025006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709150001025006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709150001025006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709150001025006 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 709150001025006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709150001025006 often in real-time on the comparison pages.
What if I can't find stock of 709150001025006?
You can fill out our help required form which you can use to request a quote for 709150001025006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.