Status: | Unknown |
---|---|
Series: | 70-9150 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
2,279
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,279
in stock
|
Buy Now | |
element14
from US$1.15
|
2,279
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Spring Loaded Pin |
---|---|
Centreline Spacing | - |
Connector Tip Style | Point |
Current Rating | 1A |
Overall Length | 2.3mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Product Range | 70-9150 Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
For Use With | AVX 70-9150 Series Board to Board Connectors |
Spring Loaded Contact, Pin, Smt | Newark Electronics |
CONTACT, POGO PIN, SURFACE MOUNT | element14 |
Board to Board and Mezzanine Connectors Pogo Pin 2.0mm | Future Electronics |
Contact PIN Solder ST SMD T/R | Avnet America |
CONTACT SPRING LOADED SMD GOLD | TTI Europe |
Where can I find additional details, specifications and documents for a 709150001020006?
Additional datasheets, footprints and schematics for 709150001020006 are listed on our Part Details page. You can also find images and similar parts to 709150001020006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709150001020006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709150001020006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709150001020006 fall under?
The 709150001020006 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709150001020006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709150001020006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709150001020006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709150001020006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 709150001020006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709150001020006 often in real-time on the comparison pages.
What if I can't find stock of 709150001020006?
You can fill out our help required form which you can use to request a quote for 709150001020006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.