Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0709145-4,
873332-000 |
No distributors results available
Compact Format | No |
---|---|
Conductor Material | Aluminum |
Conductor Type | Stranded |
Barrel Type | Standard |
Crimp Type | Hexagonal Crimping |
Conductor Cross-Section | 25mm² |
Barrel Length | 72mm |
Barrel Diameter | 20mm |
Voltage Class | ≤ 1kV |
UL Listed | No |
CSA Certified | No |
Energized Installation | No |
Outdoor Use | Yes |
Application Type | Power Distribution |
Free of Lead, Cadmium, Heavy Metals | Yes |
Indoor Use | Yes |
Product Availability | Worldwide |
Underground Network Component Type | Junction Sleeve |
Material | Aluminum |
Type | Link |
Technology | Compression |
Where can I find additional details, specifications and documents for a 709145-4?
Additional datasheets, footprints and schematics for 709145-4 are listed on our Part Details page. You can also find images and similar parts to 709145-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709145-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709145-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709145-4 fall under?
The 709145-4 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 709145-4 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709145-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 709145-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709145-4 have stock available?
There is no stock from authorised distributors for 709145-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709145-4 often in real-time on the comparison pages.
What if I can't find stock of 709145-4?
You can fill out our help required form which you can use to request a quote for 709145-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.