Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
709046-000,
5-1195556-7 |
Lead Color | White/Blue |
---|---|
Shield Outside Diameter (Max) | 2.8 mm |
Lead Plating Material | Tin |
Cable Shield Material | Silver, Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 28mm, 1.102in |
Jacket Outside Diameter | 4.4mm, .173in |
Dielectric Outside Diameter | .098in, 2.5mm |
Conductor Outside Diameter | .012 – .06in, .3 – 1.6mm |
Pre-Installed Lead Wire Size | .38mm², 22AWG |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | No |
Temperature Indicator Type | No |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Applies To | Coaxial Cable |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Solder Sleeves & Shield Tubing B-040-22-03 |Raychem Te Connectivity 709046-000 | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
B-040-22-03 | TE Connectivity 709046-000 | RS Americas |
Solder Sleeves & Shield Tubing B-040 SER PVDF | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 709046-000?
Additional datasheets, footprints and schematics for 709046-000 are listed on our Part Details page. You can also find images and similar parts to 709046-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709046-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709046-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709046-000 fall under?
The 709046-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 709046-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709046-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 709046-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709046-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 709046-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709046-000 often in real-time on the comparison pages.
What if I can't find stock of 709046-000?
You can fill out our help required form which you can use to request a quote for 709046-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.