Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.00
Product Range | - |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 80A |
---|---|
Relay Mounting | Bracket |
Operating Voltage | 12VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | - |
Coil Resistance | 16ohm |
Coil Type | DC |
Contact Current Max | 80A |
Contact Voltage DC Nom | 12V |
Nom Operating Power | 9W |
Relay Type | Contactor |
Load Current Inductive:80A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 80A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 12VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Coil Type | DC |
RoHS Compliant | Yes |
Contactor, Spst-No, 12Vdc, 80A, Bracket | Newark Electronics |
CONTACTOR RELAY | Farnell |
Where can I find additional details, specifications and documents for a 709-02?
Additional datasheets, footprints and schematics for 709-02 are listed on our Part Details page. You can also find images and similar parts to 709-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709-02 fall under?
The 709-02 is listed under Tools & Maintenance > Hand Tools > Tool Kits.
Can I view similar or alternative parts?
You can view similar parts to 709-02 when available in the Tool Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 709-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709-02 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 709-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709-02 often in real-time on the comparison pages.
What if I can't find stock of 709-02?
You can fill out our help required form which you can use to request a quote for 709-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.