70-901 Contactors & Accessories by White-Rodgers

CONTACTOR, SPST-NO, 6VDC, 80A, BRACKET

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for Newark
Newark
from US$2.19
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.79
19
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Load Current Inductive 80A
Relay Mounting Flange
Operating Voltage 6VDC
Contact Configuration SPST-NO
No. of Poles 1 Pole
Coil Type DC
RoHS Compliant Yes


709-01 Tools & Production Supplies by Dremel

110 pc Super Accessory Kit

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70-901?

Additional datasheets, footprints and schematics for 70-901 are listed on our Part Details page. You can also find images and similar parts to 70-901 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70-901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-901 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70-901 fall under?

The 70-901 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to 70-901 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70-901 you can contact the distributor directly for product support, shipping queries etc.

Is the 70-901 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 70-901 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 70-901.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70-901 often in real-time on the comparison pages.

What if I can't find stock of 70-901?

You can fill out our help required form which you can use to request a quote for 70-901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay