Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
708798-000,
1-1198728-2 |
Adhesive Type | Permanent Acrylic |
---|---|
実装方法 | Poly Bag |
Packaging Method | Poly Bag |
Packaging Quantity | 10 |
Number of Labels Across | 1 |
Labels per Sheet | 10 |
Label Style | Die-Cut |
Label Height | 16mm, .63in |
Label Type | Labels |
Electrical Symbol Type | Protective Earthing Conductor (PE) |
Operating Temperature Range | -22 – 284°F, -30 – 120°C |
Cable Accessories Label Vinyl Green-Yellow Individual | Avnet America |
Labels & Industrial Warning Signs LKZ16PE | Sager |
Where can I find additional details, specifications and documents for a 708798-000?
Additional datasheets, footprints and schematics for 708798-000 are listed on our Part Details page. You can also find images and similar parts to 708798-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 708798-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 708798-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 708798-000 fall under?
The 708798-000 is listed under Identification & Labeling > Labels > Safety Symbols & Electrical Signs.
Can I view similar or alternative parts?
You can view similar parts to 708798-000 when available in the Safety Symbols & Electrical Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 708798-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 708798-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 708798-000 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 708798-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 708798-000 often in real-time on the comparison pages.
What if I can't find stock of 708798-000?
You can fill out our help required form which you can use to request a quote for 708798-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.