708522-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 708522-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 708522-000
Series Information for 708522-000 - TE Connectivity
  • Status: Active
  • Aliases: 708522-000, 9-1195552-6
  • Product Code: X304
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EPKJ-0256-BE10

Specifications

Color:
Black
Partition Orientation:
Horizontal/Vertical
Outer Insulation:
Tube
Number of Cores:
4
Cross-Section Range:
70 – 240mm²
Voltage Class:
≤ 1kV
Armoring:
No
Standards:
EN 50393
UL Rating:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Application Type:
Inline
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Silicone-Free:
Yes
Solvent-Free:
Yes
Product Use:
Joints/Splices
Other Colors Available:
No
Product Availability:
EMEA, ASIA, China
Coating Style:
Inline
Product Type:
Low Voltage Joint
Material System:
Crosslinked Polyethylene
Case Seal:
Adhesive
Adhesive Coating:
Yes
Shelf Life:
Unlimited
Insulation:
XLPE/EPR
Technology:
Heat Shrink
Component Design:
Heat Shrink
Product Family:
EPKJ
Environmental Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability