Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
708423-000,
2-1195552-7 |
Prices starting from US$48.35
TE Adapter Code | 40 |
---|---|
Material | Aluminum |
Color | Olive Drab |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Adapter Entry Size | 5 |
Cable Diameter Range | 4 – 6.4mm, .156 – .25in |
Cable Entry Diameter | .2 – 7.9mm, .01 – .31in |
Connector Detail Specification Number | D38999/40, D38999/46, D38999/47, D38999/42, D38999/24, D38999/26, D38999/20 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | G, 21 |
Termination Device Included | TR05AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 708423-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Cross Referenced to TE CNTY RAYCHEM - Part RYCTXR40AB00-2005AI | Distrelec |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-2005AI | Sager |
Where can I find additional details, specifications and documents for a 708423-000?
Additional datasheets, footprints and schematics for 708423-000 are listed on our Part Details page. You can also find images and similar parts to 708423-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 708423-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 708423-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 708423-000 fall under?
The 708423-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 708423-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 708423-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 708423-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 708423-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 708423-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 708423-000 often in real-time on the comparison pages.
What if I can't find stock of 708423-000?
You can fill out our help required form which you can use to request a quote for 708423-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.