708412-2 Power Systems Connectors by TE Connectivity

XCT 25-8 EQ

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-0-0708412-2,
545748-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.22

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$2.22
-
Buy Now

Specifications

Conductor Material Copper
Conductor Type Flexible Conductor, Stranded
Barrel Type Rotated 90°
Copper Palm Yes
Number of Holes 1
Crimp Type Yes
Barrel Diameter 6.6mm
Stud Size M8
Conductor Cross-Section 25mm²
Palm Hole Diameter 8.5
Lug Width 16mm
Barrel Length 13.5mm
Voltage Class ≤ 1kV
Standards Designed to Meet NFC 20-130 Requirements
UL Listed No
CSA Certified No
Energized Installation No
Indoor Use Yes
Outdoor Use No
Free of Lead, Cadmium, Heavy Metals Yes
Product Availability Worldwide
Type Terminal Lug
Material Tinned Cu
Technology Crimp


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 708412-2?

Additional datasheets, footprints and schematics for 708412-2 are listed on our Part Details page. You can also find images and similar parts to 708412-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 708412-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 708412-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 708412-2 fall under?

The 708412-2 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 708412-2 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 708412-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 708412-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 708412-2 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 708412-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 708412-2 often in real-time on the comparison pages.

What if I can't find stock of 708412-2?

You can fill out our help required form which you can use to request a quote for 708412-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay