Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0708270-2,
063918-000 |
No distributors results available
Copper Palm | Yes |
---|---|
Conductor Material | Aluminum |
Crimp Type | Deep Step Indentation |
Conductor Cross-Section | 630mm² |
Voltage Class | ≤ 42kV |
Standards | Designed to Meet NFC 63-061 Class A & IEC 61238-1 Class A Requirements |
Specification | C33090-1 |
Outdoor Use | Yes with Protection of the Welding Area |
Indoor Use | Yes |
Product Availability | China, EMEA, AMERICAS |
Material | Aluminum-Copper |
Technology | Crimp |
Underground Network Component Type | Terminal Lug |
Where can I find additional details, specifications and documents for a 708270-2?
Additional datasheets, footprints and schematics for 708270-2 are listed on our Part Details page. You can also find images and similar parts to 708270-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 708270-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 708270-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 708270-2 fall under?
The 708270-2 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 708270-2 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 708270-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 708270-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 708270-2 have stock available?
There is no stock from authorised distributors for 708270-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 708270-2 often in real-time on the comparison pages.
What if I can't find stock of 708270-2?
You can fill out our help required form which you can use to request a quote for 708270-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.