Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage Max | 5V |
---|---|
Input Current Max | 600mA |
External Height | 356mm |
External Width | 432mm |
External Depth | 574mm |
RoHS Compliant | Yes |
Mainframe, 6 Slot, 600Ma, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a 707B-US?
Additional datasheets, footprints and schematics for 707B-US are listed on our Part Details page. You can also find images and similar parts to 707B-US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 707B-US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 707B-US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 707B-US fall under?
The 707B-US is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 707B-US when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 707B-US you can contact the distributor directly for product support, shipping queries etc.
Is the 707B-US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 707B-US have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 707B-US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 707B-US often in real-time on the comparison pages.
What if I can't find stock of 707B-US?
You can fill out our help required form which you can use to request a quote for 707B-US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.