Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Oval Head |
---|---|
Overall Length | 148mm |
Cut Type | Flush |
Cutting Capacity Max | 1mm |
RoHS Compliant | NA |
Wire Cutter, Flush, Oval Head, 1Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
8X12 SEMICONDUCTOR MATRIX CARD | Keithley Instruments 7072 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7072?
Additional datasheets, footprints and schematics for 7072 are listed on our Part Details page. You can also find images and similar parts to 7072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7072 fall under?
The 7072 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7072 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7072 you can contact the distributor directly for product support, shipping queries etc.
Is the 7072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7072 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for 7072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7072 often in real-time on the comparison pages.
What if I can't find stock of 7072?
You can fill out our help required form which you can use to request a quote for 7072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.