707034-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 707034-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 707034-011
Series Information for 707034-011 - TE Connectivity
  • Status: Active
  • Aliases: SXAW-3151
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

SXAW-3151

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Cross-Section Range:
500 – 630mm², 630 – 800mm²
Insulation Diameter:
39.4 – 45.5mm, 39.4 – 45mm
Sheath Outside Diameter:
53 – 59mm
Conductor Diameter:
29.3 – 33.8mm, 25.7 – 32.5mm
Voltage Class:
≤ 12kV, ≤ 17.5kV
Armoring:
Wire Aluminium
Standards:
HD CENELEC 629.1, IEC 60502-4
Application Type:
Inline
Installation Instruction:
English
Product Availability:
EMEA, ANZPAC, China, AMERICAS, ASIA
Cable Shield Style:
Tape, Wire
Product Type:
Medium Voltage Inline Joint
Insulation:
Plastic (XLPE)
Mechanical Connectors Included:
No
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability