Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.24
|
No stock
|
Buy Now |
Body Length | 7.9mm |
---|---|
Compressed Length | 3mm |
Compression Load Max | 33N |
External Diameter | 6.1mm |
Wire Diameter | 0.8mm |
RoHS Compliant | Yes |
Spring, Compression, 33N, 7.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 70660?
Additional datasheets, footprints and schematics for 70660 are listed on our Part Details page. You can also find images and similar parts to 70660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70660 fall under?
The 70660 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 70660 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70660 you can contact the distributor directly for product support, shipping queries etc.
Is the 70660 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70660 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 70660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70660 often in real-time on the comparison pages.
What if I can't find stock of 70660?
You can fill out our help required form which you can use to request a quote for 70660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.