Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1195538-2,
706371-001 |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
材質システム コード | 25 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Body) | 17.5 – 31.7mm, .69 – 1.25in |
Inside Diameter Range (Leg 1) | .18 – .55in, 4.6 – 14mm |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /86 Precoat |
Molded Part Shape Code | 403A |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Size Code | 123 |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Cable Accessories Cable Breakout Fluid Resistant Elastomer Black | Avnet America |
Cable Mounting & Accessories 403A123-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a 706371-001?
Additional datasheets, footprints and schematics for 706371-001 are listed on our Part Details page. You can also find images and similar parts to 706371-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 706371-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 706371-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 706371-001 fall under?
The 706371-001 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 706371-001 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 706371-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 706371-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 706371-001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 706371-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 706371-001 often in real-time on the comparison pages.
What if I can't find stock of 706371-001?
You can fill out our help required form which you can use to request a quote for 706371-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.