Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
705933-000,
1195536-4 |
Prices starting from US$130.56
Nut Diameter (Across Flats) | 22mm, .87in |
---|---|
Feedthrough Type | 1-Sided |
Color | Olive Drab |
Feedthrough Material | Aluminum Alloy |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Material Code | 100 |
Modification | None |
Expanded Inside Diameter (Min) | 8.5mm, .334in |
Recovered Inside Diameter (Max) | .236in, 6mm |
Body Diameter (Across Flats) | 29mm, 1.14in |
Feedthrough Inside Diameter (Max) | 10.2mm, .4in |
Thread Length | 20mm, .787in |
Mounting Hole Diameter | 17mm, .669in |
Molded Flange Length | 2.559in, 65mm |
Mounting Style | Bulkhead |
Screw & Hole Thread Size | M16 x 1.5 |
Adhesive Type | Hot-Melt |
Adhesive Code | S1030 |
Product Type | Heat Shrink Cable Feedthrough |
Angle | Straight |
Shielded | Yes |
Flammability | Low Fire Hazard |
Tcfr-16-19B-020-100Ch |Raychem Te Connectivity 705933-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps | Rapid Electronics |
Heat Shrink Cable Boots & End Caps TCFR-16-19B-020-100CH | Sager |
Where can I find additional details, specifications and documents for a 705933-000?
Additional datasheets, footprints and schematics for 705933-000 are listed on our Part Details page. You can also find images and similar parts to 705933-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 705933-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 705933-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 705933-000 fall under?
The 705933-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 705933-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 705933-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 705933-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 705933-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Avnet America and Sager have stock available or on a lead time for 705933-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 705933-000 often in real-time on the comparison pages.
What if I can't find stock of 705933-000?
You can fill out our help required form which you can use to request a quote for 705933-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.