7057 VI001 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 1000FT 18AWG COPPER VIOLET

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$412.33


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$499.59
-
Buy Now
Logo for RS Americas RS Americas US$614.84
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color Purple
Wire Gauge 18AWG
Conductor Area CSA 0.9mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
Operating Temperature Max 105°C
Drop Ship Yes
RoHS Compliant Yes

Alternative Descriptions

HOOK-UP WIRE, 18AWG, VIOLET, 305M | Farnell
Hook Up Wire, 1000Ft 18Awg Copper Violet | Newark Electronics
Hook-Up Wire, TC, 18 AWG, 7x26, Violet PVC insulated, -55 to +80C, 150V | Alpha Wire 7057 VI001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7057 VI001?

Additional datasheets, footprints and schematics for 7057 VI001 are listed on our Part Details page. You can also find images and similar parts to 7057 VI001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7057 VI001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7057 VI001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7057 VI001 fall under?

The 7057 VI001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 7057 VI001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7057 VI001 you can contact the distributor directly for product support, shipping queries etc.

Is the 7057 VI001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7057 VI001 have stock available?

Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 7057 VI001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7057 VI001 often in real-time on the comparison pages.

What if I can't find stock of 7057 VI001?

You can fill out our help required form which you can use to request a quote for 7057 VI001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay